Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$82.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$232.39
|
20
in stock
|
Buy Now | |
Sager
from US$141.85
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$164.05
|
108
in stock
|
Buy Now | |
element14
from US$172.38
|
89
in stock
|
Buy Now | |
Farnell
from US$231.16
|
89
in stock
|
Buy Now | |
Distrelec
from US$149.69
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$82.90
|
22
in stock
|
Buy Now | |
EAO UK
-
|
46
in stock
|
Buy Now | |
Carlton-Bates
from US$214.26
|
-
|
Buy Now |
Accessory Type | PWM Controller |
---|---|
For Use With | Fans |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Fan Accessories PWM Controller Box Type, 25kHz Frequency, cUL/TUV Certified | Sager |
Pwm Controller, Fan, 60Vdc | Newark Electronics |
PWM CONTROLLER, FAN, 60VDC | element14 |
Sanyo Denki Fan Controller PWM, DC 12 V / 24V / 48V | Distrelec |
PWM fan controller module,4 fans,12-48V | RS |
Multi-function PWM controller box for up to 4 four fans 12 to 48VDC | EAO UK |
Controller, PWM, Box Type | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9PC8666X-S001?
Additional datasheets, footprints and schematics for 9PC8666X-S001 are listed on our Part Details page. You can also find images and similar parts to 9PC8666X-S001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9PC8666X-S001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9PC8666X-S001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9PC8666X-S001 fall under?
The 9PC8666X-S001 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to 9PC8666X-S001 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9PC8666X-S001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9PC8666X-S001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9PC8666X-S001 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 9PC8666X-S001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9PC8666X-S001 often in real-time on the comparison pages.
What if I can't find stock of 9PC8666X-S001?
You can fill out our help required form which you can use to request a quote for 9PC8666X-S001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.