Status: | Unknown |
---|---|
Series: | SAN Series |
RoHS: | Unknown |
Product Range | SAN Series |
---|---|
Gender | Receptacle |
No. of Positions | 9Ways |
Pitch Spacing | 2mm |
For Use With | SAN Series Crimp Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
PITCH2.00MM,2A,250V,AWG#30-24 | TTI Europe |
Where can I find additional details, specifications and documents for a 9P-SAN?
Additional datasheets, footprints and schematics for 9P-SAN are listed on our Part Details page. You can also find images and similar parts to 9P-SAN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9P-SAN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9P-SAN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9P-SAN fall under?
The 9P-SAN is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9P-SAN when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9P-SAN you can contact the distributor directly for product support, shipping queries etc.
Is the 9P-SAN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9P-SAN have stock available?
Authorised distributors including TTI Europe and element14 have stock available or on a lead time for 9P-SAN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9P-SAN often in real-time on the comparison pages.
What if I can't find stock of 9P-SAN?
You can fill out our help required form which you can use to request a quote for 9P-SAN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.