Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Clock w/ Fully Integrated Voltage Regulator & Internal Series Resistor |
---|---|
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
IC Package Type | TSSOP |
No. of Pins | 64Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 9LRS3165BGLF?
Additional datasheets, footprints and schematics for 9LRS3165BGLF are listed on our Part Details page. You can also find images and similar parts to 9LRS3165BGLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9LRS3165BGLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9LRS3165BGLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9LRS3165BGLF fall under?
The 9LRS3165BGLF is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to 9LRS3165BGLF when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9LRS3165BGLF you can contact the distributor directly for product support, shipping queries etc.
Is the 9LRS3165BGLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9LRS3165BGLF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 9LRS3165BGLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9LRS3165BGLF often in real-time on the comparison pages.
What if I can't find stock of 9LRS3165BGLF?
You can fill out our help required form which you can use to request a quote for 9LRS3165BGLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.