9LG1224P1G001 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 120MM 24VDC 247.1CFM 62DBA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$71.70


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$71.70
5
Buy Now
Logo for element14 element14 US$99.05
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$118.04
-
Buy Now
Logo for Distrelec Distrelec US$83.73
-
Buy Now
Logo for Sager Sager US$71.86
-
Buy Now
Logo for Farnell Farnell US$100.23
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 24V
Current Type DC
Fan Frame Size 120mm
External Depth 38mm
Noise Rating 62dBA
Flow Rate - Imperial 247.1cu.ft/min
Flow Rate - Metric 7m³/min
Bearing Type Ball

Alternative Descriptions

Long life DC fan, 120x38mm 420cu.m/h 24V | RS
DC Tubeaxial Fan, 24 VDC, 38.4 w, 247.1 CFM, 120mm sq. | Carlton-Bates
Sanyo Denki Axial Fan DC 120x120x38mm 24V 420m³/h | Distrelec
DC Fans Axial Fan, 120x120x38mm, 24VDC, Performance, Long Life 180Khr, Ribless, Tach/PWM | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9LG1224P1G001?

Additional datasheets, footprints and schematics for 9LG1224P1G001 are listed on our Part Details page. You can also find images and similar parts to 9LG1224P1G001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9LG1224P1G001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9LG1224P1G001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9LG1224P1G001 fall under?

The 9LG1224P1G001 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9LG1224P1G001 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9LG1224P1G001 you can contact the distributor directly for product support, shipping queries etc.

Is the 9LG1224P1G001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9LG1224P1G001 have stock available?

Authorised distributors including RS, Chip One Stop, element14, Carlton-Bates and Distrelec have stock available or on a lead time for 9LG1224P1G001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9LG1224P1G001 often in real-time on the comparison pages.

What if I can't find stock of 9LG1224P1G001?

You can fill out our help required form which you can use to request a quote for 9LG1224P1G001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay