9LG0624P4S001 Fans & Cooling Devices by Sanyo Denki

DC FAN AXIAL 60MM 24VDC 340MA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$45.15


Distributor Starting From Stock
Logo for Sager Sager US$45.15
960
Buy Now
Logo for element14 element14 US$58.83
45
Buy Now
Logo for Farnell Farnell US$86.88
45
Buy Now
Logo for Distrelec Distrelec US$66.32
40
Buy Now
Logo for Newark Electronics Newark Electronics US$67.24
5
Buy Now
Logo for Chip One Stop Chip One Stop US$60.60
4
Buy Now
Logo for EAO UK EAO UK -
54
Buy Now
Logo for Carlton-Bates Carlton-Bates US$74.64
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 24V
Current Type DC
Fan Frame Size 60mm
External Depth 25mm
Noise Rating 53dBA
Flow Rate - Imperial 49.4cu.ft/min
Flow Rate - Metric 1.4m³/min
Bearing Type Ball
Power Rating -

Alternative Descriptions

DC Fans Axial Fan, 60x60x25mm, 24VDC, Performance, Long Life 180Khr., Ribless, Tach/PWM | Sager
DC AXIAL FAN, 49.4CU.FT/MIN, BALL, 60MM | element14
Sanyo Denki Axial Fan DC 60x60x25mm 24V 84m³/h | Distrelec
Dc Axial Fan, 49.4Cu.ft/Min, Ball, 60Mm Rohs Compliant: Yes |Sanyo Denki 9LG0624P4S001 | Newark Electronics
San Ace 9LG DC Fan 60x60x25mm 24V 84m3/h Long Life Fan Tacho PW | EAO UK
Sanyo Denki San Ace 9LG Series Axial Fa | RS
DC Tubeaxial Fan, 24 VDC, 8.16 w, 49.4 CFM, 60mm sq. | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9LG0624P4S001?

Additional datasheets, footprints and schematics for 9LG0624P4S001 are listed on our Part Details page. You can also find images and similar parts to 9LG0624P4S001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9LG0624P4S001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9LG0624P4S001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9LG0624P4S001 fall under?

The 9LG0624P4S001 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9LG0624P4S001 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9LG0624P4S001 you can contact the distributor directly for product support, shipping queries etc.

Is the 9LG0624P4S001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9LG0624P4S001 have stock available?

Authorised distributors including Sager, element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 9LG0624P4S001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9LG0624P4S001 often in real-time on the comparison pages.

What if I can't find stock of 9LG0624P4S001?

You can fill out our help required form which you can use to request a quote for 9LG0624P4S001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay