Status: | Unknown |
---|---|
Series: | San Ace 40L Series |
RoHS: | Unknown |
Prices starting from US$21.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.62
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$31.06
|
23
in stock
|
Buy Now | |
element14
from US$24.29
|
23
in stock
|
Buy Now | |
Farnell
from US$26.28
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$54.30
|
5
in stock
|
Buy Now | |
EAO UK
-
|
35
in stock
|
Buy Now | |
Carlton-Bates
from US$39.96
|
-
|
Buy Now | |
Distrelec
from US$21.28
|
-
|
Buy Now | |
Sager
from US$24.78
|
-
|
Buy Now |
Supply Voltage | 12VDC |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 28mm |
Noise Rating | 19dBA |
Flow Rate - Imperial | 5.65cu.ft/min |
Flow Rate - Metric | 0.16m³/min |
Bearing Type | Ball |
Power Connection Type | 3 Lead Wires Sensor Output |
Current Rating | 45mA |
Product Range | San Ace 40L Series |
Power Rating | 540mW |
IP Rating | - |
SVHC | No SVHC (12-Jan-2017) |
Sanyo Denki San Ace 9L Series Axial fan | RS |
Axial Fan, 40Mm, 12Vdc, 5.65Cfm, 19Dba | Newark Electronics |
AXIAL FAN, 40MM, 12VDC, 5.65CFM, 19DBA | element14 |
SAN ACE 40X28MM 12VDC M SPEED LONG LIFE FAN WITH PULSE SENSOR | EAO UK |
DC Tubeaxial Fan, 12 VDC, 0.54 w, 5.65 CFM, 40mm sq. | Carlton-Bates |
Sanyo Denki Axial Fan DC Ball 40x40x28mm 12V 9.6m³/h | Distrelec |
DC Fans DC Axial Fan, 40x40x28mm, 12VDC, Long Life, Tachometer | Sager |
Where can I find additional details, specifications and documents for a 9L0412M301?
Additional datasheets, footprints and schematics for 9L0412M301 are listed on our Part Details page. You can also find images and similar parts to 9L0412M301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9L0412M301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9L0412M301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9L0412M301 fall under?
The 9L0412M301 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9L0412M301 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9L0412M301 you can contact the distributor directly for product support, shipping queries etc.
Is the 9L0412M301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9L0412M301 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 9L0412M301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9L0412M301 often in real-time on the comparison pages.
What if I can't find stock of 9L0412M301?
You can fill out our help required form which you can use to request a quote for 9L0412M301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.