Status: | Unknown |
---|---|
Series: | San Ace 172 Series |
RoHS: | Unknown |
Prices starting from US$95.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$167.43
|
62
in stock
|
Buy Now | |
Distrelec
from US$208.39
|
66
in stock
|
Buy Now | |
Chip One Stop
from US$95.60
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$263.31
|
3
in stock
|
Buy Now | |
element14
from US$190.42
|
3
in stock
|
Buy Now | |
Farnell
from US$255.98
|
3
in stock
|
Buy Now | |
EAO UK
-
|
40
in stock
|
Buy Now | |
Carlton-Bates
from US$193.98
|
-
|
Buy Now | |
Sager
from US$120.32
|
-
|
Buy Now |
Supply Voltage | 48V |
---|---|
Current Type | DC |
Fan Frame Size | 172mm |
External Depth | 51mm |
Noise Rating | 83dBA |
Flow Rate - Imperial | 568cu.ft/min |
Flow Rate - Metric | 16.1m³/min |
Bearing Type | Ball |
Power Connection Type | 4 Lead Wires |
Current Rating | 5A |
Product Range | San Ace 172 Series |
Power Rating | 240W |
IP Rating | - |
Sanyo Denki Axial Fan, High Static Pressure DC Ball 150x172x51mm 48V 16.1m³/min | Distrelec |
High pressure DC fan,172mm 966cu.m/h 48V | RS |
Axial Fan, 172Mm, 48Vdc, 568Cfm, 83Dba | Newark Electronics |
AXIAL FAN, 172MM, 48VDC, 568CFM, 83DBA | element14 |
SanAce 9HV fan 172mm x 51mm side cut 48V | EAO UK |
DC Tubeaxial Fan, 48 VDC, 240 w, 568 CFM, 172mm Dia | Carlton-Bates |
DC Fans Fan, 172x150x51mm Sidecut, 48VDC, High Static Pressure, Ribless, Tach/PWM | Sager |
Where can I find additional details, specifications and documents for a 9HV5748P5G001?
Additional datasheets, footprints and schematics for 9HV5748P5G001 are listed on our Part Details page. You can also find images and similar parts to 9HV5748P5G001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9HV5748P5G001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9HV5748P5G001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9HV5748P5G001 fall under?
The 9HV5748P5G001 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9HV5748P5G001 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9HV5748P5G001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9HV5748P5G001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9HV5748P5G001 have stock available?
Authorised distributors including Distrelec, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 9HV5748P5G001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9HV5748P5G001 often in real-time on the comparison pages.
What if I can't find stock of 9HV5748P5G001?
You can fill out our help required form which you can use to request a quote for 9HV5748P5G001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.