9HV5724P5H001 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 172MM 24VDC 434CFM 77DBA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$114.00


Distributor Starting From Stock
Logo for Sager Sager US$117.85
110
Buy Now
Logo for Chip One Stop Chip One Stop US$114.00
5
Buy Now
Logo for EAO UK EAO UK -
59
Buy Now
Logo for Carlton-Bates Carlton-Bates US$190.00
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 24V
Current Type DC
Fan Frame Size 172mm
External Depth 51mm
Noise Rating 77dBA
Flow Rate - Imperial 434cu.ft/min
Flow Rate - Metric 12.3m /min
Bearing Type Ball

Alternative Descriptions

DC Fans Fan, 172x150x51mm Sidecut, 24VDC, High Static Pressure, Ribless, Tach/PWM | Sager
High pressure DC fan,172mm 738cu.m/h 24V | RS
SanAce 9HV fan 172mm x 51mm side cut 24V | EAO UK
DC Tubeaxial Fan, 24 VDC, 120 w, 434 CFM, 172mm Dia | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9HV5724P5H001?

Additional datasheets, footprints and schematics for 9HV5724P5H001 are listed on our Part Details page. You can also find images and similar parts to 9HV5724P5H001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9HV5724P5H001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9HV5724P5H001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9HV5724P5H001 fall under?

The 9HV5724P5H001 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9HV5724P5H001 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9HV5724P5H001 you can contact the distributor directly for product support, shipping queries etc.

Is the 9HV5724P5H001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9HV5724P5H001 have stock available?

Authorised distributors including Sager, RS, Chip One Stop, EAO UK and Carlton-Bates have stock available or on a lead time for 9HV5724P5H001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9HV5724P5H001 often in real-time on the comparison pages.

What if I can't find stock of 9HV5724P5H001?

You can fill out our help required form which you can use to request a quote for 9HV5724P5H001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay