Status: | Unknown |
---|---|
Series: | San Ace 36 Series |
RoHS: | Unknown |
Prices starting from US$12.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.57
|
116
in stock
|
Buy Now | |
Sager
from US$12.62
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$38.50
|
3
in stock
|
Buy Now | |
EAO UK
-
|
142
in stock
|
Buy Now | |
element14
from US$18.36
|
-
|
Buy Now | |
Carlton-Bates
from US$20.73
|
-
|
Buy Now | |
Distrelec
from US$22.83
|
-
|
Buy Now | |
Farnell
from US$23.96
|
-
|
Buy Now |
Supply Voltage | 12VDC |
---|---|
Current Type | DC |
Fan Frame Size | 36mm |
External Depth | 28mm |
Noise Rating | 58.5dBA |
Flow Rate - Imperial | 19.4cu.ft/min |
Flow Rate - Metric | 0.55m³/min |
Bearing Type | Ball |
Power Connection Type | 4 Lead Wires PWM Control Sensor Output |
Current Rating | 750mA |
Product Range | San Ace 36 Series |
Power Rating | 9W |
IP Rating | - |
SVHC | No SVHC (12-Jan-2017) |
DC fan, PWM tacho, 36x28mm 33cu.m/h 12V | RS |
DC Fans DC Axial Fan, 36x36x28mm, 12VDC, Guide Vane, Tachometer, PWM | Sager |
SanAce 36x28 mm PWM control ball bearing fan with pulse sensor | EAO UK |
AXIAL FAN, 36MM, 12VDC, 19.4CFM, 58.5DBA | element14 |
DC Tubeaxial Fan, 12 VDC, 9 w, 19.4 CFM, 36mm sq. | Carlton-Bates |
Sanyo Denki Axial Fan DC Ball 36x36x28mm 12V 33m³/h | Distrelec |
Where can I find additional details, specifications and documents for a 9GV3612P3J03?
Additional datasheets, footprints and schematics for 9GV3612P3J03 are listed on our Part Details page. You can also find images and similar parts to 9GV3612P3J03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GV3612P3J03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GV3612P3J03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GV3612P3J03 fall under?
The 9GV3612P3J03 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9GV3612P3J03 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GV3612P3J03 you can contact the distributor directly for product support, shipping queries etc.
Is the 9GV3612P3J03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9GV3612P3J03 have stock available?
Authorised distributors including RS, Sager, Chip One Stop, EAO UK and element14 have stock available or on a lead time for 9GV3612P3J03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GV3612P3J03 often in real-time on the comparison pages.
What if I can't find stock of 9GV3612P3J03?
You can fill out our help required form which you can use to request a quote for 9GV3612P3J03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.