Status: | Unknown |
---|---|
Series: | San Ace 36 Series |
RoHS: | Unknown |
Prices starting from US$10.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.01
|
46
in stock
|
Buy Now | |
Sager
from US$11.33
|
480
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
113
in stock
|
Buy Now | |
Newark Electronics
from US$16.10
|
99
in stock
|
Buy Now | |
element14
from US$12.52
|
99
in stock
|
Buy Now | |
Farnell
from US$21.34
|
99
in stock
|
Buy Now | |
Distrelec
from US$16.72
|
26
in stock
|
Buy Now | |
Carlton-Bates
from US$18.62
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 36mm |
External Depth | 28mm |
Noise Rating | 52dBA |
Flow Rate - Imperial | 14.1cu.ft/min |
Flow Rate - Metric | 0.4m³/min |
Bearing Type | Ball |
Power Connection Type | 3 Lead Wires |
Current Rating | 340mA |
Product Range | San Ace 36 Series |
Power Rating | - |
IP Rating | - |
Frame Dimensions | 36mm x 36mm x 28mm |
DC Fans DC Axial Fan, 36x36x28mm, 12VDC, Guide Vane, Tachometer | Sager |
Fan, 36Mm, 12Vdc | Newark Electronics |
FAN, 36MM, 12VDC | element14 |
Sanyo Denki San Ace 9GV Series Axial Fa | RS |
Sanyo Denki Axial Fan DC Ball 36x36x28mm 12V 24m³/h | Distrelec |
DC Tubeaxial Fan, 12 VDC, 4.08 w, 14.1 CFM, 36mm sq. | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9GV3612G301?
Additional datasheets, footprints and schematics for 9GV3612G301 are listed on our Part Details page. You can also find images and similar parts to 9GV3612G301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GV3612G301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GV3612G301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GV3612G301 fall under?
The 9GV3612G301 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9GV3612G301 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GV3612G301 you can contact the distributor directly for product support, shipping queries etc.
Is the 9GV3612G301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9GV3612G301 have stock available?
Authorised distributors including Sager, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9GV3612G301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GV3612G301 often in real-time on the comparison pages.
What if I can't find stock of 9GV3612G301?
You can fill out our help required form which you can use to request a quote for 9GV3612G301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.