Status: | Unknown |
---|---|
Series: | San Ace 140 Series |
RoHS: | Unknown |
Prices starting from US$54.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$80.59
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$93.91
|
19
in stock
|
Buy Now | |
element14
from US$67.93
|
19
in stock
|
Buy Now | |
Farnell
from US$107.85
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$54.30
|
10
in stock
|
Buy Now | |
Distrelec
from US$75.08
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$96.45
|
-
|
Buy Now | |
Sager
from US$58.35
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 140mm |
External Depth | 38mm |
Noise Rating | 70dBA |
Flow Rate - Imperial | 310cu.ft/min |
Flow Rate - Metric | 8.8m³/min |
Bearing Type | Ball |
Power Connection Type | 4 Lead Wires PWM Control Sensor Output |
Current Rating | 2.3A |
Product Range | San Ace 140 Series |
Power Rating | 55.2W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
SanAce 9GV fan 24V, 140 x 38mm G speed | RS |
Axial Fan, 140Mm, 24Vdc, 310Cfm, 70Dba | Newark Electronics |
AXIAL FAN, 140MM, 24VDC, 310CFM, 70DBA | element14 |
Sanyo Denki Axial Fan DC Ball 140x140x38mm 24V 528m³/h | Distrelec |
DC Tubeaxial Fan, 24 VDC, 55.2 w, 310 CFM, 140mm sq. | Carlton-Bates |
DC Fans Axial Fan, 140x140x38mm, 24VDC, Guide Vane, High Performance, Ribless, Tach/PWM | Sager |
Where can I find additional details, specifications and documents for a 9GV1424P1G001?
Additional datasheets, footprints and schematics for 9GV1424P1G001 are listed on our Part Details page. You can also find images and similar parts to 9GV1424P1G001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GV1424P1G001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GV1424P1G001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GV1424P1G001 fall under?
The 9GV1424P1G001 is listed under Sanyo Denki Parts.
Can I view similar or alternative parts?
You can view similar parts to 9GV1424P1G001 when available in the Sanyo Denki Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GV1424P1G001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9GV1424P1G001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9GV1424P1G001 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 9GV1424P1G001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GV1424P1G001 often in real-time on the comparison pages.
What if I can't find stock of 9GV1424P1G001?
You can fill out our help required form which you can use to request a quote for 9GV1424P1G001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.