Status: | Unknown |
---|---|
Series: | San Ace 120 Series |
RoHS: | Unknown |
Supply Voltage | 48VDC |
---|---|
Current Type | DC |
Fan Frame Size | 120mm |
External Depth | 25mm |
Noise Rating | 58dBA |
Flow Rate - Imperial | 171cu.ft/min |
Flow Rate - Metric | 4.83m³/min |
Bearing Type | Ball |
Power Connection Type | 4 Lead Wires PWM Control Sensor Output |
Current Rating | 420mA |
Product Range | San Ace 120 Series |
Power Rating | 20.16W |
IP Rating | - |
SVHC | No SVHC (12-Jan-2017) |
DC fan, PWM tacho,120x25mm 290cu.m/h 48V | RS |
Sanyo Denki Axial Fan DC Ball 120x120x25mm 48V 289.8m³/h | Distrelec |
AXIAL FAN, 120MM, 48VDC, 171CFM, 58DBA | Farnell |
Axial Fan, 120Mm, 48Vdc, 171Cfm, 58Dba | Newark Electronics |
DC Tubeaxial Fan, 48 VDC, 20.16 w, 171 CFM, 120mm sq. | Carlton-Bates |
DC Fans DC Axial Fan, 120x120x25mm, 48VDC, Guide Vane, Ribless, Tachometer, PWM | Sager |
Where can I find additional details, specifications and documents for a 9GV1248P4G011?
Additional datasheets, footprints and schematics for 9GV1248P4G011 are listed on our Part Details page. You can also find images and similar parts to 9GV1248P4G011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GV1248P4G011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GV1248P4G011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GV1248P4G011 fall under?
The 9GV1248P4G011 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9GV1248P4G011 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GV1248P4G011 you can contact the distributor directly for product support, shipping queries etc.
Is the 9GV1248P4G011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9GV1248P4G011 have stock available?
Authorised distributors including RS, Distrelec, Farnell, Newark Electronics and element14 have stock available or on a lead time for 9GV1248P4G011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GV1248P4G011 often in real-time on the comparison pages.
What if I can't find stock of 9GV1248P4G011?
You can fill out our help required form which you can use to request a quote for 9GV1248P4G011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.