Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$47.89
|
832
in stock
|
Buy Now | |
Sager
from US$34.99
|
585
in stock
|
Buy Now | |
Distrelec
from US$43.14
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$53.21
|
43
in stock
|
Buy Now | |
element14
from US$41.32
|
43
in stock
|
Buy Now | |
Farnell
from US$60.63
|
43
in stock
|
Buy Now | |
Chip One Stop
from US$46.30
|
5
in stock
|
Buy Now | |
EAO UK
-
|
67
in stock
|
Buy Now | |
Carlton-Bates
from US$58.92
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 120mm |
External Depth | 38mm |
Noise Rating | 64dBA |
Flow Rate - Imperial | 224.3cu.ft/min |
Flow Rate - Metric | 6.35m³/min |
Bearing Type | Ball |
Sanyo Denki San Ace 9GV Series Axial Fa | RS |
DC Fans DC Axial Fan, 120x120x38mm, 24VDC, Guide Vane, Tachometer, PWM | Sager |
Sanyo Denki Axial Fan DC Ball 120x120x38mm 24V 381m³/h | Distrelec |
Dc Axial Fan, 224.3Cu.ft/Min, 120Mm Rohs Compliant: Yes |Sanyo Denki 9GV1224P1J01 | Newark Electronics |
DC AXIAL FAN, 224.3CU.FT/MIN, 120MM | element14 |
San Ace 120 (GV type) 120 x 38mm GUIDE VANE 24V J Speed + Pulse Sensor and PWM | EAO UK |
DC Tubeaxial Fan, 24 VDC, 36 w, 224 CFM, 120mm sq. | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9GV1224P1J01?
Additional datasheets, footprints and schematics for 9GV1224P1J01 are listed on our Part Details page. You can also find images and similar parts to 9GV1224P1J01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GV1224P1J01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GV1224P1J01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GV1224P1J01 fall under?
The 9GV1224P1J01 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9GV1224P1J01 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GV1224P1J01 you can contact the distributor directly for product support, shipping queries etc.
Is the 9GV1224P1J01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9GV1224P1J01 have stock available?
Authorised distributors including RS, Sager, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 9GV1224P1J01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GV1224P1J01 often in real-time on the comparison pages.
What if I can't find stock of 9GV1224P1J01?
You can fill out our help required form which you can use to request a quote for 9GV1224P1J01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.