Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 25mm |
Noise Rating | 52dBA |
Flow Rate - Imperial | 74.86cu.ft/min |
Flow Rate - Metric | 2.12m³/min |
Bearing Type | Ball |
IP Rating | - |
Sanyo Denki San Ace 9GV Series Axial Fa | RS |
DC AXIAL FAN, 74.86CU.FT/MIN, BALL, 80MM | element14 |
Dc Axial Fan, 74.86Cu.ft/Min, Ball, 80Mm Rohs Compliant: Yes |Sanyo Denki 9GV0812P4K03 | Newark Electronics |
DC Tubeaxial Fan, 12 VDC, 10.4 w, 74.8 CFM, 80mm sq. | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9GV0812P4K03?
Additional datasheets, footprints and schematics for 9GV0812P4K03 are listed on our Part Details page. You can also find images and similar parts to 9GV0812P4K03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GV0812P4K03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GV0812P4K03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GV0812P4K03 fall under?
The 9GV0812P4K03 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9GV0812P4K03 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GV0812P4K03 you can contact the distributor directly for product support, shipping queries etc.
Is the 9GV0812P4K03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9GV0812P4K03 have stock available?
Authorised distributors including RS, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 9GV0812P4K03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GV0812P4K03 often in real-time on the comparison pages.
What if I can't find stock of 9GV0812P4K03?
You can fill out our help required form which you can use to request a quote for 9GV0812P4K03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.