Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.55
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.84
|
46
in stock
|
Buy Now | |
Distrelec
from US$29.74
|
4
in stock
|
Buy Now | |
EAO UK
-
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$28.46
|
-
|
Buy Now | |
element14
from US$23.72
|
-
|
Buy Now | |
Carlton-Bates
from US$35.80
|
-
|
Buy Now | |
Sager
from US$22.20
|
-
|
Buy Now | |
Farnell
from US$40.71
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Fan: DC | Transfer Multisort Elektronik |
Sanyo Denki San Ace 9GL Series Axial Fa | RS |
Sanyo Denki Axial Fan DC 120x120x38mm 12V 126m³/h | Distrelec |
San Ace 9GL DC Fan 120x120x38mm 12V 126m3/h Long Life Fan Tacho | EAO UK |
Axial Fan, 120Mm, 2.1M3/Min, 32Dba, 12V Rohs Compliant: Yes |Sanyo Denki 9GL1212M101 | Newark Electronics |
DC Tubeaxial Fan, 12 VDC, 2.52 w, 74 CFM, 120mm sq. | Carlton-Bates |
DC Fans Axial Fan, 120x120x38mm, 12VDC, Long Life/High Performance, Ribless, Tach | Sager |
Where can I find additional details, specifications and documents for a 9GL1212M101?
Additional datasheets, footprints and schematics for 9GL1212M101 are listed on our Part Details page. You can also find images and similar parts to 9GL1212M101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GL1212M101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GL1212M101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GL1212M101 fall under?
The 9GL1212M101 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9GL1212M101 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GL1212M101 you can contact the distributor directly for product support, shipping queries etc.
Is the 9GL1212M101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9GL1212M101 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Distrelec, EAO UK and Newark Electronics have stock available or on a lead time for 9GL1212M101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GL1212M101 often in real-time on the comparison pages.
What if I can't find stock of 9GL1212M101?
You can fill out our help required form which you can use to request a quote for 9GL1212M101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.