Status: | Unknown |
---|---|
Series: | San Ace 40 Series |
RoHS: | Unknown |
Prices starting from US$16.00
Supply Voltage | 12VDC |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 28mm |
Noise Rating | 56dBA |
Flow Rate - Imperial | 24.4cu.ft/min |
Flow Rate - Metric | 0.69m³/min |
Bearing Type | Ball |
Power Connection Type | 4 Lead Wires PWM Control Sensor Output |
Current Rating | 650mA |
Product Range | San Ace 40 Series |
Power Rating | 7.8W |
IP Rating | - |
SVHC | No SVHC (12-Jan-2017) |
Axial Fan, 40Mm, 12Vdc, 24.4Cfm, 56Dba | Newark Electronics |
AXIAL FAN, 40MM, 12VDC, 24.4CFM, 56DBA | element14 |
SanAce 40x28mm 12 Vdc low vibration PWM controlled fan J speed | EAO UK |
Sanyo Denki San Ace 9GE Series Axial fa | RS |
DC Tubeaxial Fan, 12 VDC, 7.8 w, 24.4 CFM, 40mm sq. | Carlton-Bates |
DC Fans DC Axial Fan, 40x40x28mm, 12VDC, Low Vibration, Tachometer, PWM | Sager |
Where can I find additional details, specifications and documents for a 9GE0412P3J03?
Additional datasheets, footprints and schematics for 9GE0412P3J03 are listed on our Part Details page. You can also find images and similar parts to 9GE0412P3J03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GE0412P3J03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GE0412P3J03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GE0412P3J03 fall under?
The 9GE0412P3J03 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9GE0412P3J03 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GE0412P3J03 you can contact the distributor directly for product support, shipping queries etc.
Is the 9GE0412P3J03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9GE0412P3J03 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EAO UK and RS have stock available or on a lead time for 9GE0412P3J03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GE0412P3J03 often in real-time on the comparison pages.
What if I can't find stock of 9GE0412P3J03?
You can fill out our help required form which you can use to request a quote for 9GE0412P3J03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.