Status: | Unknown |
---|---|
Series: | San Ace 40 9GAX Series |
RoHS: | Unknown |
Prices starting from US$13.97
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 28mm |
Noise Rating | 61dBA |
Flow Rate - Imperial | 28.6cu.ft/min |
Flow Rate - Metric | 0.81m³/min |
Bearing Type | Ball |
Power Connection Type | 4 Lead Wires |
Current Rating | 920mA |
Product Range | San Ace 40 9GAX Series |
Power Rating | 11.04W |
IP Rating | - |
SVHC | No SVHC (20-Jun-2016) |
Low power DC fan, 40x28mm 48.6cu.m/h 12V | RS |
Sanyo Denki Axial Fan DC Ball 40x40x28mm 12V 48.6m³/h | Distrelec |
Axial Fan, 40Mm, 12Vdc, 28.6Cfm, 61Dba | Newark Electronics |
DC Tubeaxial Fan, 12 VDC, 11.04 w, 28.6 CFM, 40mm sq. | Carlton-Bates |
DC Fans Axial Fan, 40x40x28mm, 12VDC, Low Power, Low Vibration, Tach/PWM (Duty0% Stop) | Sager |
Where can I find additional details, specifications and documents for a 9GAX0412P3K001?
Additional datasheets, footprints and schematics for 9GAX0412P3K001 are listed on our Part Details page. You can also find images and similar parts to 9GAX0412P3K001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GAX0412P3K001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GAX0412P3K001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GAX0412P3K001 fall under?
The 9GAX0412P3K001 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9GAX0412P3K001 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GAX0412P3K001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9GAX0412P3K001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9GAX0412P3K001 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 9GAX0412P3K001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GAX0412P3K001 often in real-time on the comparison pages.
What if I can't find stock of 9GAX0412P3K001?
You can fill out our help required form which you can use to request a quote for 9GAX0412P3K001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.