Status: | Unknown |
---|---|
Series: | San Ace 92 GA Series |
RoHS: | Unknown |
No distributors results available
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 38mm |
Noise Rating | 63dBA |
Flow Rate - Imperial | 141cu.ft/min |
Flow Rate - Metric | 4m³/min |
Bearing Type | Ball |
Power Connection Type | 4 Lead Wires |
Current Rating | 2.1A |
Product Range | San Ace 92 GA Series |
Power Rating | - |
IP Rating | - |
External Height | 92mm |
External Width | 92mm |
Frame Dimensions | 92mm x 92mm x 38mm |
Lead Length | 300mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Power Consumption | 25.2W |
Where can I find additional details, specifications and documents for a 9GA0912P1H03P?
Additional datasheets, footprints and schematics for 9GA0912P1H03P are listed on our Part Details page. You can also find images and similar parts to 9GA0912P1H03P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GA0912P1H03P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GA0912P1H03P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GA0912P1H03P fall under?
The 9GA0912P1H03P is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9GA0912P1H03P when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GA0912P1H03P you can contact the distributor directly for product support, shipping queries etc.
Is the 9GA0912P1H03P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9GA0912P1H03P have stock available?
There is no stock from authorised distributors for 9GA0912P1H03P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GA0912P1H03P often in real-time on the comparison pages.
What if I can't find stock of 9GA0912P1H03P?
You can fill out our help required form which you can use to request a quote for 9GA0912P1H03P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.