Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 92mm |
External Depth | 25.2mm |
Noise Rating | 28dBA |
Flow Rate - Imperial | - |
Flow Rate - Metric | - |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
DC Tubeaxial Fan, 12 VDC, 1.68 w, 43.5 CFM, 92mm sq. | Carlton-Bates |
DC Fans DC Axial Fan, 92x92x25mm, 12VDC, High Performance, Low Power | Sager |
Where can I find additional details, specifications and documents for a 9GA0912F402?
Additional datasheets, footprints and schematics for 9GA0912F402 are listed on our Part Details page. You can also find images and similar parts to 9GA0912F402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GA0912F402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GA0912F402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GA0912F402 fall under?
The 9GA0912F402 is listed under Sanyo Denki Parts.
Can I view similar or alternative parts?
You can view similar parts to 9GA0912F402 when available in the Sanyo Denki Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GA0912F402 you can contact the distributor directly for product support, shipping queries etc.
Is the 9GA0912F402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9GA0912F402 have stock available?
Authorised distributors including Carlton-Bates and Sager have stock available or on a lead time for 9GA0912F402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GA0912F402 often in real-time on the comparison pages.
What if I can't find stock of 9GA0912F402?
You can fill out our help required form which you can use to request a quote for 9GA0912F402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.