Prices starting from US$14.96
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$21.05 |
112
|
Buy Now | |
Sager | US$14.96 |
2,590
|
Buy Now | |
Distrelec | US$22.69 |
204
|
Buy Now | |
Transfer Multisort Elektronik | US$16.93 |
155
|
Buy Now | |
Farnell | US$27.21 |
7
|
Buy Now | |
Chip One Stop | US$35.30 |
2
|
Buy Now | |
Newark Electronics | US$22.93 |
-
|
Buy Now | |
element14 | US$19.12 |
-
|
Buy Now | |
Carlton-Bates | US$24.58 |
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 25mm |
Noise Rating | 45dBA |
Flow Rate - Imperial | 67.4cu.ft/min |
Flow Rate - Metric | 1.91m³/min |
Bearing Type | Ball |
DC Fans DC Axial Fan, 80x80x25mm, 24VDC, Low Power, Tachometer, PWM | Sager |
Sanyo Denki Axial Fan DC Ball 80x80x25mm 24V 114.6m³/h | Distrelec |
Fan: DC | Transfer Multisort Elektronik |
Sanyo Denki San Ace 9GA Series Axial Fa | RS |
DC AXIAL FAN, 67.4CU.FT/MIN, BALL, 80MM | Farnell |
Dc Axial Fan, 67.4Cu.ft/Min, Ball, 80Mm Rohs Compliant: Yes |Sanyo Denki 9GA0824P4G001 | Newark Electronics |
DC Tubeaxial Fan, 24 VDC, 5.04 w, 67.4 CFM, 80mm sq. | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9GA0824P4G001?
Additional datasheets, footprints and schematics for 9GA0824P4G001 are listed on our Part Details page. You can also find images and similar parts to 9GA0824P4G001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GA0824P4G001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GA0824P4G001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GA0824P4G001 fall under?
The 9GA0824P4G001 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9GA0824P4G001 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GA0824P4G001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9GA0824P4G001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9GA0824P4G001 have stock available?
Authorised distributors including Sager, Distrelec, Transfer Multisort Elektronik, RS and Farnell have stock available or on a lead time for 9GA0824P4G001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GA0824P4G001 often in real-time on the comparison pages.
What if I can't find stock of 9GA0824P4G001?
You can fill out our help required form which you can use to request a quote for 9GA0824P4G001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.