Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.92
|
16
in stock
|
Buy Now | |
Sager
from US$23.56
|
522
in stock
|
Buy Now | |
Distrelec
from US$37.57
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$33.90
|
5
in stock
|
Buy Now | |
EAO UK
-
|
208
in stock
|
Buy Now | |
Newark Electronics
from US$34.93
|
-
|
Buy Now | |
element14
from US$21.86
|
-
|
Buy Now | |
Carlton-Bates
from US$36.96
|
-
|
Buy Now | |
Farnell
from US$49.67
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 38mm |
Noise Rating | 59dBA |
Flow Rate - Imperial | 91.8cu.ft/min |
Flow Rate - Metric | 2.6m³/min |
Bearing Type | Ball |
Current Rating | 470mA |
DC Fans Axial Fan, 80x80x38mm, 24VDC, High Performance, Low Power, Tach/PWM Closed Loop | Sager |
Sanyo Denki Axial Fan DC Ball 80x80x38mm 24V 156m³/h | Distrelec |
Sanyo Denki San Ace 9GA Series Axial Fa | RS |
San Ace 9GA DC Fan 80x80x38mm 24V 156m3/h Low Power Consumption Fan Tacho PW | EAO UK |
Dc Axial Fan, 91.8Cu.ft/Min, Ball, 80Mm Rohs Compliant: Yes |Sanyo Denki 9GA0824P1S61 | Newark Electronics |
DC Tubeaxial Fan, 24 VDC, 11.28 w, 91.8 CFM, 80mm sq. | Carlton-Bates |
DC AXIAL FAN, 91.8CU.FT/MIN, BALL, 80MM | Farnell |
Where can I find additional details, specifications and documents for a 9GA0824P1S61?
Additional datasheets, footprints and schematics for 9GA0824P1S61 are listed on our Part Details page. You can also find images and similar parts to 9GA0824P1S61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GA0824P1S61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GA0824P1S61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GA0824P1S61 fall under?
The 9GA0824P1S61 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9GA0824P1S61 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GA0824P1S61 you can contact the distributor directly for product support, shipping queries etc.
Is the 9GA0824P1S61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9GA0824P1S61 have stock available?
Authorised distributors including Sager, Distrelec, RS, Chip One Stop and EAO UK have stock available or on a lead time for 9GA0824P1S61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GA0824P1S61 often in real-time on the comparison pages.
What if I can't find stock of 9GA0824P1S61?
You can fill out our help required form which you can use to request a quote for 9GA0824P1S61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.