Status: | Unknown |
---|---|
Series: | San Ace 80 Series |
RoHS: | Unknown |
Prices starting from US$13.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.16
|
125
in stock
|
Buy Now | |
element14
from US$14.60
|
581
in stock
|
Buy Now | |
Newark Electronics
from US$19.23
|
461
in stock
|
Buy Now | |
Farnell
from US$22.95
|
461
in stock
|
Buy Now | |
Sager
from US$13.09
|
387
in stock
|
Buy Now | |
Distrelec
from US$17.03
|
249
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.77
|
145
in stock
|
Buy Now | |
CoreStaff
from US$24.02
|
58
in stock
|
Buy Now | |
Chip One Stop
from US$28.60
|
5
in stock
|
Buy Now | |
EAO UK
-
|
65
in stock
|
Buy Now | |
Carlton-Bates
from US$21.11
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 25mm |
Noise Rating | 37dBA |
Flow Rate - Imperial | 51.5cu.ft/min |
Flow Rate - Metric | 1.46m³/min |
Bearing Type | Ball |
Power Connection Type | 4 Lead Wires |
Current Rating | 220mA |
Product Range | San Ace 80 Series |
Power Rating | - |
IP Rating | - |
Frame Dimensions | 80mm x 80mm x 25mm |
DC FAN, AXIAL, 80MM, 12VDC, 0.22A | element14 |
Axial Fan, Low Power, Ball, San Ace 80 Series, 12 Vdc, 80 Mm, 25 Mm, 51.5 Cu.ft/Min, 1.46 M3/Min Rohs Compliant: Yes |Sanyo Denki 9GA0812P4H001 | Newark Electronics |
DC Fans DC Axial Fan, 80x80x25mm, 12VDC, Low Power, Tachometer, PWM | Sager |
Sanyo Denki Axial Fan DC Ball 80x80x25mm 12V 87.6m³/h | Distrelec |
Fan: DC | Transfer Multisort Elektronik |
Sanyo Denki San Ace 9GA Series Axial Fa | RS |
San ACE 9GA 12VDC Fan H Speed 80x25mm | EAO UK |
DC Tubeaxial Fan, 12 VDC, 2.64 w, 51.5 CFM, 80mm sq. | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9GA0812P4H001?
Additional datasheets, footprints and schematics for 9GA0812P4H001 are listed on our Part Details page. You can also find images and similar parts to 9GA0812P4H001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GA0812P4H001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GA0812P4H001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GA0812P4H001 fall under?
The 9GA0812P4H001 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9GA0812P4H001 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GA0812P4H001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9GA0812P4H001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9GA0812P4H001 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Sager and Distrelec have stock available or on a lead time for 9GA0812P4H001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GA0812P4H001 often in real-time on the comparison pages.
What if I can't find stock of 9GA0812P4H001?
You can fill out our help required form which you can use to request a quote for 9GA0812P4H001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.