9GA0624H6001 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 40mA 24V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.23

Distributor Stock
Logo for RS
RS
from US$20.92
35
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$14.23
110
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$31.80
9
in stock
Buy Now
Logo for EAO UK
EAO UK
-
103
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.00
-
Buy Now
Logo for element14
element14
from US$18.45
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$22.27
-
Buy Now
Logo for Distrelec
Distrelec
from US$19.17
-
Buy Now
Logo for Sager
Sager
from US$14.25
-
Buy Now
Logo for Farnell
Farnell
from US$26.49
-
Buy Now

Specifications

Supply Voltage 24V
Current Type DC
Fan Frame Size 60mm
External Depth 20mm
Noise Rating 29dBA
Flow Rate - Imperial 18.4cu.ft/min
Flow Rate - Metric 0.52m³/min
Bearing Type Ball
Current Rating 40mA

Alternative Descriptions

Fan: DC | Transfer Multisort Elektronik
Sanyo Denki San Ace 9GA Series Axial Fa | RS
San Ace 9GA DC Fan 60x60x20mm 24V 31.2m3/h Low Power Consumption Fan Tacho | EAO UK
Dc Axial Fan, 18.4Cu.ft/Min, Ball, 60Mm Rohs Compliant: Yes |Sanyo Denki 9GA0624H6001 | Newark Electronics
DC AXIAL FAN, 18.4CU.FT/MIN, BALL, 60MM | element14
DC Tubeaxial Fan, 24 VDC, 0.96 w, 18.4 CFM, 60mm sq. | Carlton-Bates
Sanyo Denki Axial Fan DC Ball 60x60x20mm 24V 31.2m³/h | Distrelec
DC Fans DC Axial Fan, 60x60x20mm, 24VDC, High Performance, Low Power, Tachometer | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9GA0624H6001?

Additional datasheets, footprints and schematics for 9GA0624H6001 are listed on our Part Details page. You can also find images and similar parts to 9GA0624H6001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9GA0624H6001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GA0624H6001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9GA0624H6001 fall under?

The 9GA0624H6001 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9GA0624H6001 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9GA0624H6001 you can contact the distributor directly for product support, shipping queries etc.

Is the 9GA0624H6001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9GA0624H6001 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Chip One Stop, EAO UK and Newark Electronics have stock available or on a lead time for 9GA0624H6001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9GA0624H6001 often in real-time on the comparison pages.

What if I can't find stock of 9GA0624H6001?

You can fill out our help required form which you can use to request a quote for 9GA0624H6001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay