Status: | Unknown |
---|---|
Series: | San Ace 60 GA Series |
RoHS: | Unknown |
Prices starting from US$10.59
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$18.35 |
348
|
Buy Now | |
Sager | US$11.92 |
859
|
Buy Now | |
Transfer Multisort Elektronik | US$10.59 |
543
|
Buy Now | |
Newark Electronics | US$19.29 |
151
|
Buy Now | |
element14 | US$14.22 |
151
|
Buy Now | |
Farnell | US$21.09 |
151
|
Buy Now | |
Distrelec | US$15.11 |
20
|
Buy Now | |
CoreStaff | US$15.90 |
20
|
Buy Now | |
Chip One Stop | US$15.90 |
12
|
Buy Now | |
EAO UK | - |
209
|
Buy Now | |
Carlton-Bates | US$19.58 |
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 60mm |
External Depth | 15mm |
Noise Rating | 38dBA |
Flow Rate - Imperial | 24cu.ft/min |
Flow Rate - Metric | 0.68m³/min |
Bearing Type | Ball |
Power Connection Type | 4 Lead Wires |
Current Rating | 160mA |
Product Range | San Ace 60 GA Series |
Power Rating | 1.92W |
IP Rating | - |
External Height | 60mm |
External Width | 60mm |
Frame Dimensions | 60mm x 60mm x 15mm |
Lead Length | 300mm |
Power Consumption | 1.92W |
DC Fans DC Axial Fan, 60x60x15mm, 12VDC, Low Power, Tachometer, PWM | Sager |
Fan: DC | Transfer Multisort Elektronik |
Low power DC fan, high speed 60x15mm 12V | RS |
Axial Fan, Low Power, Ball, San Ace 60 Ga Series, 12 Vdc, 60 Mm, 15 Mm, 24 Cu.ft/Min, 0.68 M3/Min Rohs Compliant: Yes |Sanyo Denki 9GA0612P7G01 | Newark Electronics |
FAN, LOW POWER, 60X15MM, 12V | element14 |
FAN, LOW POWER, 60X15MM, 12V | Farnell |
Sanyo Denki Axial Fan DC 60x60x15mm 12V 40.8m³/h | Distrelec |
SanAce 9GA Fan 12V 60x15mm G Speed | EAO UK |
DC Tubeaxial Fan, 12 VDC, 1.92 w, 24 CFM, 60mm sq. | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9GA0612P7G01?
Additional datasheets, footprints and schematics for 9GA0612P7G01 are listed on our Part Details page. You can also find images and similar parts to 9GA0612P7G01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GA0612P7G01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GA0612P7G01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GA0612P7G01 fall under?
The 9GA0612P7G01 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9GA0612P7G01 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GA0612P7G01 you can contact the distributor directly for product support, shipping queries etc.
Is the 9GA0612P7G01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9GA0612P7G01 have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for 9GA0612P7G01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GA0612P7G01 often in real-time on the comparison pages.
What if I can't find stock of 9GA0612P7G01?
You can fill out our help required form which you can use to request a quote for 9GA0612P7G01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.