9GA0612P6S001 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 150mA 12V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.09

Distributor Stock
Logo for Farnell
Farnell
from US$15.80
No stock
Buy Now
Logo for Sager
Sager
from US$13.09
350
in stock
Buy Now
Logo for element14
element14
from US$18.53
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$20.34
-
Buy Now

Specifications

Supply Voltage 12V
Current Type DC
Fan Frame Size 60mm
External Depth 20mm
Noise Rating 36dBA
Flow Rate - Imperial 24.7cu.ft/min
Flow Rate - Metric 0.7m³/min
Bearing Type Ball
Current Rating 150mA

Alternative Descriptions

DC Fans DC Axial Fan, 60x60x20mm, 12VDC, High Performance, Low Power, Tachometer, PWM | Sager
DC Tubeaxial Fan, 12 VDC, 1.8 w, 24.7 CFM, 60mm sq. | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9GA0612P6S001?

Additional datasheets, footprints and schematics for 9GA0612P6S001 are listed on our Part Details page. You can also find images and similar parts to 9GA0612P6S001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9GA0612P6S001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GA0612P6S001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9GA0612P6S001 fall under?

The 9GA0612P6S001 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9GA0612P6S001 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9GA0612P6S001 you can contact the distributor directly for product support, shipping queries etc.

Is the 9GA0612P6S001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9GA0612P6S001 have stock available?

Authorised distributors including Sager, element14, Carlton-Bates and Farnell have stock available or on a lead time for 9GA0612P6S001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9GA0612P6S001 often in real-time on the comparison pages.

What if I can't find stock of 9GA0612P6S001?

You can fill out our help required form which you can use to request a quote for 9GA0612P6S001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay