Status: | Unknown |
---|---|
Series: | San Ace 60 Series |
RoHS: | Unknown |
Prices starting from US$13.44
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$19.01 |
349
|
Buy Now | |
Farnell | US$21.11 |
471
|
Buy Now | |
Newark Electronics | US$19.74 |
171
|
Buy Now | |
element14 | US$15.66 |
171
|
Buy Now | |
Distrelec | US$16.60 |
121
|
Buy Now | |
CoreStaff | US$15.23 |
50
|
Buy Now | |
Chip One Stop | US$21.50 |
5
|
Buy Now | |
Carlton-Bates | US$22.08 |
-
|
Buy Now | |
Sager | US$13.44 |
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 60mm |
External Depth | 10mm |
Noise Rating | 43dBA |
Flow Rate - Imperial | 21.9cu.ft/min |
Flow Rate - Metric | 0.62m³/min |
Bearing Type | Ball |
Power Connection Type | 3 Lead Wires |
Current Rating | 270mA |
Product Range | San Ace 60 Series |
Power Rating | - |
IP Rating | - |
AXIAL FAN, 60MM, 12VDC, 21.9CFM, 43DBA | Farnell |
Low power DC fan, 60x10mm 37.2cu.m/h 12V | RS |
Axial Fan, San Ace 60 Series, 12 Vdc, 60 Mm, 10 Mm, 21.9 Cu.ft/Min, 0.62 M3/Min Rohs Compliant: Yes |Sanyo Denki 9GA0612G9001 | Newark Electronics |
Sanyo Denki Axial Fan DC Ball 60x60x10mm 12V 37.2m³/h | Distrelec |
DC Tubeaxial Fan, 12 VDC, 3.24 w, 21.9 CFM, 60mm sq. | Carlton-Bates |
DC Fans DC Axial Fan, 60x60x10mm, 12VDC, High Performance, Low Power, Tachometer | Sager |
Where can I find additional details, specifications and documents for a 9GA0612G9001?
Additional datasheets, footprints and schematics for 9GA0612G9001 are listed on our Part Details page. You can also find images and similar parts to 9GA0612G9001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GA0612G9001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GA0612G9001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GA0612G9001 fall under?
The 9GA0612G9001 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9GA0612G9001 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GA0612G9001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9GA0612G9001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9GA0612G9001 have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 9GA0612G9001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GA0612G9001 often in real-time on the comparison pages.
What if I can't find stock of 9GA0612G9001?
You can fill out our help required form which you can use to request a quote for 9GA0612G9001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.