Prices starting from US$12.94
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$18.57 |
485
|
Buy Now | |
Transfer Multisort Elektronik | US$12.94 |
144
|
Buy Now | |
Distrelec | US$18.83 |
112
|
Buy Now | |
Sager | US$13.44 |
70
|
Buy Now | |
Newark Electronics | US$19.27 |
24
|
Buy Now | |
element14 | US$15.00 |
24
|
Buy Now | |
Farnell | US$24.34 |
24
|
Buy Now | |
Chip One Stop | US$26.10 |
3
|
Buy Now | |
EAO UK | - |
254
|
Buy Now | |
Carlton-Bates | US$22.08 |
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 20mm |
Noise Rating | 40dBA |
Flow Rate - Imperial | 11.7cu.ft/min |
Flow Rate - Metric | 0.33m³/min |
Bearing Type | Ball |
Sanyo Denki San Ace 9GA Series Axial Fa | RS |
Fan: DC | Transfer Multisort Elektronik |
Sanyo Denki Axial Fan DC Ball 40x40x20mm 24V 19.8m³/h | Distrelec |
DC Fans DC Axial Fan, 40x40x20mm, 24VDC, High Performance, Low Power, Tachometer, PWM | Sager |
Dc Axial Fan, 11.7Cu.ft/Min, Ball, 40Mm Rohs Compliant: Yes |Sanyo Denki 9GA0424P6H001 | Newark Electronics |
DC AXIAL FAN, 11.7CU.FT/MIN, BALL, 40MM | element14 |
San Ace 9GA DC Fan 40x40x20mm 24V 19.8m3/h Low Power Consumption Fan Tacho PW | EAO UK |
DC Tubeaxial Fan, 24 VDC, 1.92 w, 11.7 CFM, 40mm sq. | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9GA0424P6H001?
Additional datasheets, footprints and schematics for 9GA0424P6H001 are listed on our Part Details page. You can also find images and similar parts to 9GA0424P6H001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GA0424P6H001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GA0424P6H001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GA0424P6H001 fall under?
The 9GA0424P6H001 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9GA0424P6H001 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GA0424P6H001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9GA0424P6H001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9GA0424P6H001 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Sager and Newark Electronics have stock available or on a lead time for 9GA0424P6H001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GA0424P6H001 often in real-time on the comparison pages.
What if I can't find stock of 9GA0424P6H001?
You can fill out our help required form which you can use to request a quote for 9GA0424P6H001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.