Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.05
|
463
in stock
|
Buy Now | |
Sager
from US$11.46
|
786
in stock
|
Buy Now | |
Distrelec
from US$22.32
|
391
in stock
|
Buy Now | |
Newark Electronics
from US$17.98
|
328
in stock
|
Buy Now | |
element14
from US$15.38
|
328
in stock
|
Buy Now | |
Farnell
from US$18.99
|
328
in stock
|
Buy Now | |
Chip One Stop
from US$16.10
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$18.82
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 20mm |
Noise Rating | 14dBA |
Flow Rate - Imperial | 11.7cu.ft/min |
Flow Rate - Metric | 0.33m³/min |
Bearing Type | Ball |
DC Fans DC Axial Fan, 40x40x20mm, 12VDC, High Performance, Low Power, Tachometer, PWM | Sager |
Low power DC fan, low speed 40x20mm 12V | RS |
Sanyo Denki Axial Fan DC Ball 40x40x20mm 12V 19.8m³/h | Distrelec |
Dc Axial Fan, 11.7Cu.ft/Min, Ball, 40Mm Rohs Compliant: Yes |Sanyo Denki 9GA0412P6H001 | Newark Electronics |
DC AXIAL FAN, 11.7CU.FT/MIN, BALL, 40MM | element14 |
DC Tubeaxial Fan, 12 VDC, 1.68 w, 11.7 CFM, 40mm sq. | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9GA0412P6H001?
Additional datasheets, footprints and schematics for 9GA0412P6H001 are listed on our Part Details page. You can also find images and similar parts to 9GA0412P6H001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GA0412P6H001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GA0412P6H001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GA0412P6H001 fall under?
The 9GA0412P6H001 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9GA0412P6H001 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GA0412P6H001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9GA0412P6H001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9GA0412P6H001 have stock available?
Authorised distributors including Sager, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 9GA0412P6H001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GA0412P6H001 often in real-time on the comparison pages.
What if I can't find stock of 9GA0412P6H001?
You can fill out our help required form which you can use to request a quote for 9GA0412P6H001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.