Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$11.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.84
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.24
|
188
in stock
|
Buy Now | |
Newark Electronics
from US$21.58
|
55
in stock
|
Buy Now | |
element14
from US$13.06
|
55
in stock
|
Buy Now | |
Farnell
from US$20.43
|
55
in stock
|
Buy Now | |
EAO UK
-
|
76
in stock
|
Buy Now | |
Carlton-Bates
from US$18.82
|
-
|
Buy Now | |
Distrelec
from US$15.33
|
-
|
Buy Now | |
Sager
from US$11.46
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Fan: DC | Transfer Multisort Elektronik |
Axial Fan, 40Mm, 0.21M3/Min, 28Dba, 12V Rohs Compliant: Yes |Sanyo Denki 9GA0412P6F001 | Newark Electronics |
Sanyo Denki San Ace 9GA Series Axial Fa | RS |
San Ace 9GA DC Fan 40x40x20mm 12V 12.6m3/h Low Power Consumption Fan Tacho PW | EAO UK |
DC Tubeaxial Fan, 12 VDC, 0.96 w, 7.4 CFM, 40mm sq. | Carlton-Bates |
Sanyo Denki Axial Fan DC Ball 40x40x20mm 12V 12.6m³/h | Distrelec |
DC Fans DC Axial Fan, 40x40x20mm, 12VDC, High Performance, Low Power, Tachometer, PWM | Sager |
Where can I find additional details, specifications and documents for a 9GA0412P6F001?
Additional datasheets, footprints and schematics for 9GA0412P6F001 are listed on our Part Details page. You can also find images and similar parts to 9GA0412P6F001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GA0412P6F001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GA0412P6F001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GA0412P6F001 fall under?
The 9GA0412P6F001 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9GA0412P6F001 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GA0412P6F001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9GA0412P6F001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9GA0412P6F001 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 9GA0412P6F001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GA0412P6F001 often in real-time on the comparison pages.
What if I can't find stock of 9GA0412P6F001?
You can fill out our help required form which you can use to request a quote for 9GA0412P6F001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.