Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$12.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.47
|
22
in stock
|
Buy Now | |
CoreStaff
from US$18.42
|
60
in stock
|
Buy Now | |
Distrelec
from US$18.66
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$18.60
|
6
in stock
|
Buy Now | |
element14
from US$16.53
|
6
in stock
|
Buy Now | |
Farnell
from US$24.02
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$25.70
|
5
in stock
|
Buy Now | |
EAO UK
-
|
235
in stock
|
Buy Now | |
Carlton-Bates
from US$20.93
|
-
|
Buy Now | |
Sager
from US$12.73
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Sanyo Denki Axial Fan DC Ball 40x40x28mm 12V 36.6m³/h | Distrelec |
Sanyo Denki San Ace 9GA Series Axial Fa | RS |
Axial Fan, 40Mm, 0.61M3/Min, 53Dba, 12V Rohs Compliant: Yes |Sanyo Denki 9GA0412P3G01 | Newark Electronics |
San Ace 9GA DC Fan 40x40x28mm 12V 36.6m3/h Low Power Consumption Fan Tacho PW | EAO UK |
DC Tubeaxial Fan, 12 VDC, 4.68 w, 21.5 CFM, 40mm sq. | Carlton-Bates |
DC Fans DC Axial Fan, 40x40x28mm, 12VDC, High Performance, Low Power, Tachometer, PWM | Sager |
Where can I find additional details, specifications and documents for a 9GA0412P3G01?
Additional datasheets, footprints and schematics for 9GA0412P3G01 are listed on our Part Details page. You can also find images and similar parts to 9GA0412P3G01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9GA0412P3G01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GA0412P3G01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9GA0412P3G01 fall under?
The 9GA0412P3G01 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9GA0412P3G01 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9GA0412P3G01 you can contact the distributor directly for product support, shipping queries etc.
Is the 9GA0412P3G01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9GA0412P3G01 have stock available?
Authorised distributors including CoreStaff, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 9GA0412P3G01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9GA0412P3G01 often in real-time on the comparison pages.
What if I can't find stock of 9GA0412P3G01?
You can fill out our help required form which you can use to request a quote for 9GA0412P3G01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.