9GA0412G7001 Fans & Cooling Devices by Sanyo Denki

DC AXIAL FAN 40MM 12V 170mA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$9.49


Distributor Starting From Stock
Logo for Distrelec Distrelec US$16.36
105
Buy Now
Logo for Sager Sager US$10.16
90
Buy Now
Logo for Newark Electronics Newark Electronics US$9.49
28
Buy Now
Logo for element14 element14 US$11.64
28
Buy Now
Logo for Farnell Farnell US$18.56
28
Buy Now
Logo for Chip One Stop Chip One Stop US$14.00
13
Buy Now
Logo for EAO UK EAO UK -
106
Buy Now
Logo for Carlton-Bates Carlton-Bates US$16.17
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 12V
Current Type DC
Fan Frame Size 40mm
External Depth 15mm
Noise Rating 42dBA
Flow Rate - Imperial 12.7cu.ft/min
Flow Rate - Metric 0.36m³/min
Bearing Type Ball
IP Rating -

Alternative Descriptions

Sanyo Denki Axial Fan DC Ball 40x40x15mm 12V 21.6m³/h | Distrelec
DC Fans DC Axial Fan, 40x40x15mm, 12VDC, High Performance, Low Power, Tachometer | Sager
Dc Axial Fan, 12.7Cu.ft/Min, Ball, 40Mm Rohs Compliant: Yes |Sanyo Denki 9GA0412G7001 | Newark Electronics
DC AXIAL FAN, 12.7CU.FT/MIN, BALL, 40MM | element14
Sanyo Denki San Ace 9GA Series Axial Fa | RS
San Ace 9GA DC Fan 40x40x15mm 12V 21.6m3/h Low Power Consumption Fan Tacho | EAO UK
DC Tubeaxial Fan, 12 VDC, 2.04 w, 12.7 CFM, 40mm sq. | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9GA0412G7001?

Additional datasheets, footprints and schematics for 9GA0412G7001 are listed on our Part Details page. You can also find images and similar parts to 9GA0412G7001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9GA0412G7001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GA0412G7001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9GA0412G7001 fall under?

The 9GA0412G7001 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9GA0412G7001 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9GA0412G7001 you can contact the distributor directly for product support, shipping queries etc.

Is the 9GA0412G7001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9GA0412G7001 have stock available?

Authorised distributors including Distrelec, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9GA0412G7001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9GA0412G7001 often in real-time on the comparison pages.

What if I can't find stock of 9GA0412G7001?

You can fill out our help required form which you can use to request a quote for 9GA0412G7001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay