9GA0312P3J001 Fans & Cooling Devices by Sanyo Denki

FAN AXIAL 38MM X 38MM X 28MM 12VDC 520mA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.51

Distributor Stock
Logo for RS
RS
from US$16.36
29
in stock
Buy Now
Logo for EAO UK
EAO UK
-
29
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.55
-
Buy Now
Logo for element14
element14
from US$16.38
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$19.88
-
Buy Now
Logo for Distrelec
Distrelec
from US$15.69
-
Buy Now
Logo for Sager
Sager
from US$12.51
-
Buy Now
Logo for Farnell
Farnell
from US$22.99
-
Buy Now

Specifications

Supply Voltage 12V
Current Type DC
Fan Frame Size 38mm
External Depth 28mm
Noise Rating 57.5dBA
Flow Rate - Imperial 20.1cu.ft/min
Flow Rate - Metric 0.57m³/min
Bearing Type Ball

Alternative Descriptions

Sanyo Denki San Ace 9GA Series Axial Fa | RS
San Ace 9GA DC Fan 38x38x28mm 12V 34.2m3/h Low Power Consumption Fan Tacho PW | EAO UK
Dc Axial Fan, 20.1Cu.ft/Min, Ball, 38Mm Rohs Compliant: Yes |Sanyo Denki 9GA0312P3J001 | Newark Electronics
DC AXIAL FAN, 20.1CU.FT/MIN, BALL, 38MM | element14
DC Tubeaxial Fan, 12 VDC, 6.2 w, 20.1 CFM, 38mm sq. | Carlton-Bates
Sanyo Denki Axial Fan DC Ball 38x38x28mm 12V 34.2m³/h | Distrelec
DC Fans DC Axial Fan, 38x38x28mm, 12VDC, High Performance, Low Power, Tachometer, PWM | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9GA0312P3J001?

Additional datasheets, footprints and schematics for 9GA0312P3J001 are listed on our Part Details page. You can also find images and similar parts to 9GA0312P3J001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9GA0312P3J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9GA0312P3J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9GA0312P3J001 fall under?

The 9GA0312P3J001 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9GA0312P3J001 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9GA0312P3J001 you can contact the distributor directly for product support, shipping queries etc.

Is the 9GA0312P3J001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9GA0312P3J001 have stock available?

Authorised distributors including RS, EAO UK, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 9GA0312P3J001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9GA0312P3J001 often in real-time on the comparison pages.

What if I can't find stock of 9GA0312P3J001?

You can fill out our help required form which you can use to request a quote for 9GA0312P3J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay