9G1248G101 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 120MM 48VDC 250mA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.90

Distributor Stock
Logo for Farnell
Farnell
from US$24.35
No stock
Buy Now
Logo for element14
element14
from US$23.94
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$30.09
-
Buy Now
Logo for Sager
Sager
from US$22.90
-
Buy Now

Specifications

Supply Voltage 48V
Current Type DC
Fan Frame Size 120mm
External Depth 38mm
Noise Rating 49dBA
Flow Rate - Imperial 137cu.ft/min
Flow Rate - Metric 3.88m³/min
Bearing Type Ball
Power Rating 12W

Alternative Descriptions

DC Tubeaxial Fan, 48 VDC, 12 w, 137 CFM, 120mm sq. | Carlton-Bates
DC Fans Axial Fan, 120x120x38mm, 48VDC, 137CFM, 12W, 49dBA, High Performance, Tach | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9G1248G101?

Additional datasheets, footprints and schematics for 9G1248G101 are listed on our Part Details page. You can also find images and similar parts to 9G1248G101 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9G1248G101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9G1248G101 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9G1248G101 fall under?

The 9G1248G101 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9G1248G101 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9G1248G101 you can contact the distributor directly for product support, shipping queries etc.

Is the 9G1248G101 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9G1248G101 have stock available?

Authorised distributors including element14, Carlton-Bates, Sager and Farnell have stock available or on a lead time for 9G1248G101.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9G1248G101 often in real-time on the comparison pages.

What if I can't find stock of 9G1248G101?

You can fill out our help required form which you can use to request a quote for 9G1248G101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay