9G1224H401 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 120MM 24VDC 170mA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$17.18


Distributor Starting From Stock
Logo for element14 element14 US$17.25
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$23.99
-
Buy Now
Logo for Sager Sager US$17.18
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 24V
Current Type DC
Fan Frame Size 120mm
External Depth 25mm
Noise Rating 40dBA
Flow Rate - Imperial 88.28cu.ft/min
Flow Rate - Metric 2.5m³/min
Bearing Type Ball
IP Rating -

Alternative Descriptions

DC Tubeaxial Fan, 24 VDC, 4.08 w, 88 CFM, 120mm sq. | Carlton-Bates
DC Fans Axial Fan, 120x120x25mm, 24VDC, 88CFM, 4.08W, 40dBA, 2850RPM, Performance, Tach | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9G1224H401?

Additional datasheets, footprints and schematics for 9G1224H401 are listed on our Part Details page. You can also find images and similar parts to 9G1224H401 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9G1224H401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9G1224H401 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9G1224H401 fall under?

The 9G1224H401 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9G1224H401 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9G1224H401 you can contact the distributor directly for product support, shipping queries etc.

Is the 9G1224H401 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9G1224H401 have stock available?

Authorised distributors including Farnell, element14, Carlton-Bates and Sager have stock available or on a lead time for 9G1224H401.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9G1224H401 often in real-time on the comparison pages.

What if I can't find stock of 9G1224H401?

You can fill out our help required form which you can use to request a quote for 9G1224H401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay