9G0912G101 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 92MM 12VDC 1.1A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.81

Distributor Stock
Logo for element14
element14
from US$13.81
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$23.03
-
Buy Now
Logo for Sager
Sager
from US$14.03
-
Buy Now

Specifications

Supply Voltage 12V
Current Type DC
Fan Frame Size 92mm
External Depth 38mm
Noise Rating 50.5dBA
Flow Rate - Imperial 110cu.ft/min
Flow Rate - Metric 3.1m³/min
Bearing Type Ball
Power Rating 13.2W

Alternative Descriptions

DC Tubeaxial Fan, 12 VDC, 13.2 w, 110 CFM, 92mm sq. | Carlton-Bates
DC Fans DC Axial Fan, 92x92x38mm, 12VDC, High Performance, Tachometer | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9G0912G101?

Additional datasheets, footprints and schematics for 9G0912G101 are listed on our Part Details page. You can also find images and similar parts to 9G0912G101 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9G0912G101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9G0912G101 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9G0912G101 fall under?

The 9G0912G101 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9G0912G101 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9G0912G101 you can contact the distributor directly for product support, shipping queries etc.

Is the 9G0912G101 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9G0912G101 have stock available?

Authorised distributors including element14, Carlton-Bates and Sager have stock available or on a lead time for 9G0912G101.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9G0912G101 often in real-time on the comparison pages.

What if I can't find stock of 9G0912G101?

You can fill out our help required form which you can use to request a quote for 9G0912G101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay