Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.19
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$3.13
|
140
in stock
|
Buy Now | |
element14
from US$2.32
|
140
in stock
|
Buy Now | |
RS
from US$2.42
|
106
in stock
|
Buy Now | |
Future Electronics
from US$2.10
|
-
|
Buy Now | |
Avnet America
from US$2.04
|
-
|
Buy Now | |
Avnet Asia
from US$1.97
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Clock IC Type | Fanout Buffer |
---|---|
Frequency | 150MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 9DBL411BGILF?
Additional datasheets, footprints and schematics for 9DBL411BGILF are listed on our Part Details page. You can also find images and similar parts to 9DBL411BGILF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9DBL411BGILF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9DBL411BGILF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9DBL411BGILF fall under?
The 9DBL411BGILF is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 9DBL411BGILF when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9DBL411BGILF you can contact the distributor directly for product support, shipping queries etc.
Is the 9DBL411BGILF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9DBL411BGILF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 9DBL411BGILF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9DBL411BGILF often in real-time on the comparison pages.
What if I can't find stock of 9DBL411BGILF?
You can fill out our help required form which you can use to request a quote for 9DBL411BGILF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.