Clock IC Type | Clock Buffer |
---|---|
Frequency | 400MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
RoHS Compliant | YES |
---|
9DB403 PCIE BUFFER - 4 OUT GEN1-2 | RS |
DIFFERENTIAL BUFFER, 400MHZ, SSOP-28 | Farnell Contract |
Differential Buffer, 400Mhz, Ssop-28 | Newark Electronics |
4-output Differential Buffer for PCIe Gen2 | Avnet America |
Where can I find additional details, specifications and documents for a 9DB403DFLF?
Additional datasheets, footprints and schematics for 9DB403DFLF are listed on our Part Details page. You can also find images and similar parts to 9DB403DFLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9DB403DFLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9DB403DFLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9DB403DFLF fall under?
The 9DB403DFLF is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 9DB403DFLF when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9DB403DFLF you can contact the distributor directly for product support, shipping queries etc.
Is the 9DB403DFLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9DB403DFLF have stock available?
Authorised distributors including RS, Farnell Contract, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 9DB403DFLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9DB403DFLF often in real-time on the comparison pages.
What if I can't find stock of 9DB403DFLF?
You can fill out our help required form which you can use to request a quote for 9DB403DFLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.