Status: | Unknown |
---|---|
Series: | San Ace 80 Series |
RoHS: | Unknown |
Prices starting from US$48.99
Supply Voltage | 12VDC |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 80mm |
Noise Rating | 76dBA |
Flow Rate - Imperial | 158.9cu.ft/min |
Flow Rate - Metric | 4.5m³/min |
Bearing Type | Ball |
Power Connection Type | 8 Lead Wires PWM Control Sensor Output |
Current Rating | 5.3A |
Product Range | San Ace 80 Series |
Power Rating | 63.6W |
IP Rating | - |
SVHC | No SVHC (12-Jan-2017) |
DC Fans DC Axial Fan, 80x80x80mm, 12VDC, Counter Rotating, Low Power, Tachometer, PWM | Sager |
Axial Fan, 80Mm, 12Vdc, 158.9Cfm, 76Dba | Newark Electronics |
AXIAL FAN, 80MM, 12VDC, 158.9CFM, 76DBA | element14 |
80x80x80mm Counter Rotating fan 12VDC G speed with PWM speed control | EAO UK |
DC Tubeaxial Fan, 12 VDC, 63.6 w, 158.9 CFM, 80mm sq. | Carlton-Bates |
Sanyo Denki Axial Fan DC 80x80x80mm 12V 270m³/h | Distrelec |
Where can I find additional details, specifications and documents for a 9CRA0812P8G001?
Additional datasheets, footprints and schematics for 9CRA0812P8G001 are listed on our Part Details page. You can also find images and similar parts to 9CRA0812P8G001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9CRA0812P8G001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9CRA0812P8G001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9CRA0812P8G001 fall under?
The 9CRA0812P8G001 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9CRA0812P8G001 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9CRA0812P8G001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9CRA0812P8G001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9CRA0812P8G001 have stock available?
Authorised distributors including Sager, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9CRA0812P8G001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9CRA0812P8G001 often in real-time on the comparison pages.
What if I can't find stock of 9CRA0812P8G001?
You can fill out our help required form which you can use to request a quote for 9CRA0812P8G001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.