Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$32.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$49.99
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$32.34
|
10
in stock
|
Buy Now | |
element14
from US$45.31
|
10
in stock
|
Buy Now | |
Farnell
from US$50.07
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$57.90
|
5
in stock
|
Buy Now | |
EAO UK
-
|
32
in stock
|
Buy Now | |
Carlton-Bates
from US$68.53
|
-
|
Buy Now | |
Distrelec
from US$52.95
|
-
|
Buy Now | |
Sager
from US$40.68
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
C/Rotating fan, high airflow 60x56mm 12V | RS |
Dc Axial Fan, 80.5Cu.ft/Min, Ball, 60Mm Rohs Compliant: Yes |Sanyo Denki 9CRA0612P6K001 | Newark Electronics |
SanAce 9CRA Counter Rotating Fans 60 x 56mm 12V | EAO UK |
DC Tubeaxial Fan, 12 VDC, 37.2 w, 80.5 CFM, 60mm sq. | Carlton-Bates |
Sanyo Denki Axial Fan DC 60x60x56mm 12V 136.8m³/h | Distrelec |
DC Fans Axial Fan, 60x60x56mm, 12VDC, High Performance, Counter Rotating, Tach/PWM | Sager |
Where can I find additional details, specifications and documents for a 9CRA0612P6K001?
Additional datasheets, footprints and schematics for 9CRA0612P6K001 are listed on our Part Details page. You can also find images and similar parts to 9CRA0612P6K001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9CRA0612P6K001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9CRA0612P6K001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9CRA0612P6K001 fall under?
The 9CRA0612P6K001 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9CRA0612P6K001 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9CRA0612P6K001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9CRA0612P6K001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9CRA0612P6K001 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 9CRA0612P6K001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9CRA0612P6K001 often in real-time on the comparison pages.
What if I can't find stock of 9CRA0612P6K001?
You can fill out our help required form which you can use to request a quote for 9CRA0612P6K001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.