9CRA0412P4J03 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 40MM 12VDC 1.2A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$23.25

Distributor Stock
Logo for Carlton-Bates
Carlton-Bates
from US$38.20
-
Buy Now
Logo for Sager
Sager
from US$23.25
-
Buy Now

Specifications

Supply Voltage 12V
Current Type DC
Fan Frame Size 40mm
External Depth 48mm
Noise Rating 62dBA
Flow Rate - Imperial 31.8cu.ft/min
Flow Rate - Metric 0.85m³/min
Bearing Type Ball
Power Rating 16.8W

Alternative Descriptions

DC Tubeaxial Fan, 12 VDC, 14.4 w, 30 CFM, 40mm sq. | Carlton-Bates
DC Fans DC Axial Fan, 40x40x48mm, 12VDC, Counter Rotating, Tachometer, PWM | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9CRA0412P4J03?

Additional datasheets, footprints and schematics for 9CRA0412P4J03 are listed on our Part Details page. You can also find images and similar parts to 9CRA0412P4J03 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9CRA0412P4J03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9CRA0412P4J03 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9CRA0412P4J03 fall under?

The 9CRA0412P4J03 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9CRA0412P4J03 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9CRA0412P4J03 you can contact the distributor directly for product support, shipping queries etc.

Is the 9CRA0412P4J03 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9CRA0412P4J03 have stock available?

Authorised distributors including Carlton-Bates and Sager have stock available or on a lead time for 9CRA0412P4J03.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9CRA0412P4J03 often in real-time on the comparison pages.

What if I can't find stock of 9CRA0412P4J03?

You can fill out our help required form which you can use to request a quote for 9CRA0412P4J03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay