9CR0812P8H03 Fans & Cooling Devices by Sanyo Denki

FAN C/ROTATING 80X80X80MM 12V

Status: Unknown
Series: San Ace 80 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.27

Distributor Stock
Logo for Farnell
Farnell
from US$30.27
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Supply Voltage 12V
Current Type DC
Fan Frame Size 80mm
External Depth 80mm
Noise Rating 68dBA
Flow Rate - Imperial 140cu.ft/min
Flow Rate - Metric 3.96m³/min
Bearing Type Ball
Power Connection Type 8 Lead Wires
Current Rating 3.6A
Product Range San Ace 80 Series
Power Rating 43.2W
IP Rating -
Frame Dimensions 80mm x 80mm x 80mm

Alternative Descriptions

FAN, C/ROTATING, 80X80X80MM, 12V | Farnell
DC Tubeaxial Fan, 12 VDC, 140.89 CFM, 80mm sq., 68 dBA | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9CR0812P8H03?

Additional datasheets, footprints and schematics for 9CR0812P8H03 are listed on our Part Details page. You can also find images and similar parts to 9CR0812P8H03 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9CR0812P8H03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9CR0812P8H03 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9CR0812P8H03 fall under?

The 9CR0812P8H03 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9CR0812P8H03 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9CR0812P8H03 you can contact the distributor directly for product support, shipping queries etc.

Is the 9CR0812P8H03 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9CR0812P8H03 have stock available?

Authorised distributors including Farnell and Carlton-Bates have stock available or on a lead time for 9CR0812P8H03.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9CR0812P8H03 often in real-time on the comparison pages.

What if I can't find stock of 9CR0812P8H03?

You can fill out our help required form which you can use to request a quote for 9CR0812P8H03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay