Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.85
|
109
in stock
|
Buy Now | |
Sager
from US$21.15
|
724
in stock
|
Buy Now | |
Newark Electronics
from US$31.06
|
122
in stock
|
Buy Now | |
element14
from US$27.40
|
122
in stock
|
Buy Now | |
Farnell
from US$38.74
|
122
in stock
|
Buy Now | |
Distrelec
from US$31.85
|
37
in stock
|
Buy Now | |
Chip One Stop
from US$33.50
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$34.74
|
-
|
Buy Now |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 24V |
Current Type | DC |
Fan Frame Size | 97.1mm |
External Depth | 33mm |
Flow Rate - Metric | 1.34m³/min |
Flow Rate - Imperial | 47.7cu.ft/min |
Noise Rating | 61dBA |
Blowers & Centrifugal Fans DC Blower, 97x33mm, 24VDC, High Performance, Tachometer, PWM | Sager |
Blower, Centrifugal, 1.34M3/Min, 61Dba Rohs Compliant: Yes |Sanyo Denki 9BMB24P2G01 | Newark Electronics |
BLOWER, CENTRIFUGAL, 1.34M3/MIN, 61DBA | element14 |
Sanyo Denki San Ace 9BMB Series Blower | RS |
Sanyo Denki Blower DC 24V 80.4m³/h 95x97x33mm San Ace 9BMB | Distrelec |
Centrifugal Blower, 24 VDC, 19.92 w, 47.3 CFM | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9BMB24P2G01?
Additional datasheets, footprints and schematics for 9BMB24P2G01 are listed on our Part Details page. You can also find images and similar parts to 9BMB24P2G01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9BMB24P2G01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9BMB24P2G01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9BMB24P2G01 fall under?
The 9BMB24P2G01 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 9BMB24P2G01 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9BMB24P2G01 you can contact the distributor directly for product support, shipping queries etc.
Is the 9BMB24P2G01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9BMB24P2G01 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 9BMB24P2G01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9BMB24P2G01 often in real-time on the comparison pages.
What if I can't find stock of 9BMB24P2G01?
You can fill out our help required form which you can use to request a quote for 9BMB24P2G01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.