Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$64.01
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$56.06
|
21
in stock
|
Buy Now | |
Distrelec
from US$69.08
|
16
in stock
|
Buy Now | |
element14
from US$53.14
|
12
in stock
|
Buy Now | |
Farnell
from US$90.56
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$48.00
|
7
in stock
|
Buy Now | |
CoreStaff
from US$41.15
|
5
in stock
|
Buy Now | |
EAO UK
-
|
268
in stock
|
Buy Now | |
Carlton-Bates
from US$60.94
|
-
|
Buy Now | |
Sager
from US$36.86
|
-
|
Buy Now |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 24V |
Current Type | DC |
Fan Frame Size | 120mm |
External Depth | 32mm |
Flow Rate - Metric | 1.6m³/min |
Flow Rate - Imperial | 56.5cu.ft/min |
Noise Rating | 62dBA |
Bearing Type | Ball |
Sanyo Denki San Ace 9BFB Series Blower | RS |
Blower, Centrifugal, 1.6M3/Min, 62Dba Rohs Compliant: Yes |Sanyo Denki 9BFB24P2H003 | Newark Electronics |
Sanyo Denki Blower DC 24V 96m³/h 120x120x32mm San Ace 9BFB | Distrelec |
BLOWER, CENTRIFUGAL, 1.6M3/MIN, 62DBA | element14 |
SanAce high performance 120x32mm 24VDC B120 Blower | EAO UK |
Centrifugal Blower, 24 VDC, 26.4 w, 56.5 CFM, 120mm sq. | Carlton-Bates |
Blowers & Centrifugal Fans DC Blower, 120x120x32mm, 24VDC, Tachometer, PWM | Sager |
Where can I find additional details, specifications and documents for a 9BFB24P2H003?
Additional datasheets, footprints and schematics for 9BFB24P2H003 are listed on our Part Details page. You can also find images and similar parts to 9BFB24P2H003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9BFB24P2H003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9BFB24P2H003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9BFB24P2H003 fall under?
The 9BFB24P2H003 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 9BFB24P2H003 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9BFB24P2H003 you can contact the distributor directly for product support, shipping queries etc.
Is the 9BFB24P2H003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9BFB24P2H003 have stock available?
Authorised distributors including RS, Newark Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for 9BFB24P2H003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9BFB24P2H003 often in real-time on the comparison pages.
What if I can't find stock of 9BFB24P2H003?
You can fill out our help required form which you can use to request a quote for 9BFB24P2H003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.