Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$12.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.26
|
No stock
|
Buy Now | |
Distrelec
from US$18.39
|
13
in stock
|
Buy Now | |
EAO UK
-
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$19.09
|
-
|
Buy Now | |
element14
from US$15.81
|
-
|
Buy Now | |
Carlton-Bates
from US$22.86
|
-
|
Buy Now | |
Sager
from US$12.86
|
-
|
Buy Now | |
Farnell
from US$26.54
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Sanyo Denki Blower DC 24V 15m³/h 76x76x20mm San Ace 9BD | Distrelec |
San Ace 9BD DC Blower Fan 76x76x20mm 24V 15m3/h Tacho | EAO UK |
Sanyo Denki San Ace 9BD Series Blower F | RS |
Blower, Centrifugal, 0.25M3/Min, 39Dba Rohs Compliant: Yes |Sanyo Denki 9BD24FC6-1 | Newark Electronics |
Centrifugal Blower, 24 VDC, 2.4 w, 8.8 CFM | Carlton-Bates |
Blowers & Centrifugal Fans DC Blower, 76x20mm, 24VDC, Tachometer | Sager |
Where can I find additional details, specifications and documents for a 9BD24FC6-1?
Additional datasheets, footprints and schematics for 9BD24FC6-1 are listed on our Part Details page. You can also find images and similar parts to 9BD24FC6-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9BD24FC6-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9BD24FC6-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9BD24FC6-1 fall under?
The 9BD24FC6-1 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 9BD24FC6-1 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9BD24FC6-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9BD24FC6-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9BD24FC6-1 have stock available?
Authorised distributors including Distrelec, EAO UK, RS, Newark Electronics and element14 have stock available or on a lead time for 9BD24FC6-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9BD24FC6-1 often in real-time on the comparison pages.
What if I can't find stock of 9BD24FC6-1?
You can fill out our help required form which you can use to request a quote for 9BD24FC6-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.