Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$12.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.36
|
37
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.94
|
102
in stock
|
Buy Now | |
Newark Electronics
from US$20.29
|
54
in stock
|
Buy Now | |
element14
from US$15.82
|
54
in stock
|
Buy Now | |
Farnell
from US$26.94
|
54
in stock
|
Buy Now | |
Sager
from US$12.95
|
50
in stock
|
Buy Now | |
Distrelec
from US$21.95
|
9
in stock
|
Buy Now | |
EAO UK
-
|
1,101
in stock
|
Buy Now | |
Carlton-Bates
from US$24.52
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Fan: DC | Transfer Multisort Elektronik |
Blower, Centrifugal, 0.29M3/Min, 43Dba Rohs Compliant: Yes |Sanyo Denki 9BD12SC6-1 | Newark Electronics |
Blowers & Centrifugal Fans DC Blower, 76x20mm, 12VDC, Tachometer | Sager |
Sanyo Denki San Ace 9BD Series Blower F | RS |
Sanyo Denki Blower DC 12V 17.4m³/h 76x76x20mm San Ace 9BD | Distrelec |
San Ace 9BD DC Blower Fan 76x76x20mm 12V 17.4m3/h Tacho | EAO UK |
Centrifugal Blower, 12 VDC, 3.36 w, 10.2 CFM | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9BD12SC6-1?
Additional datasheets, footprints and schematics for 9BD12SC6-1 are listed on our Part Details page. You can also find images and similar parts to 9BD12SC6-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9BD12SC6-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9BD12SC6-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9BD12SC6-1 fall under?
The 9BD12SC6-1 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 9BD12SC6-1 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9BD12SC6-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9BD12SC6-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9BD12SC6-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for 9BD12SC6-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9BD12SC6-1 often in real-time on the comparison pages.
What if I can't find stock of 9BD12SC6-1?
You can fill out our help required form which you can use to request a quote for 9BD12SC6-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.