Status: | Unknown |
---|---|
Series: | San Ace 120AD Series |
RoHS: | Unknown |
Prices starting from US$23.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$53.61
|
No stock
|
Buy Now | |
Sager
from US$42.33
|
330
in stock
|
Buy Now | |
Farnell
from US$66.60
|
41
in stock
|
Buy Now | |
CoreStaff
from US$23.72
|
39
in stock
|
Buy Now | |
Distrelec
from US$51.91
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$63.38
|
29
in stock
|
Buy Now | |
element14
from US$49.23
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$56.80
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$66.70
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Supply Voltage | 240V |
---|---|
Current Type | AC |
Fan Frame Size | 120mm |
External Depth | 38mm |
Noise Rating | 42dBA |
Flow Rate - Imperial | 106cu.ft/min |
Flow Rate - Metric | 3m³/min |
Bearing Type | Ball |
Power Connection Type | Terminals |
Current Rating | 80mA |
Product Range | San Ace 120AD Series |
Power Rating | - |
IP Rating | - |
EC Fans ACDC Axial Fan, 120x120x38mm, 100VAC-240VAC, Rib, Wide Volt, Low Power/Long Life | Sager |
FAN,120MM 115-230VAC, 4.4W, 180M3/HR | Farnell |
Sanyo Denki Axial Fan AC Ball 120x120x38mm 240V 180m³/h | Distrelec |
Axial Fan, Low Power, Long Life, Ball, San Ace 120Ad Series, 264 V, 120 Mm, 38 Mm, 106 Cu.ft/Min Rohs Compliant: Yes |Sanyo Denki 9AD1201H12 | Newark Electronics |
Low power AC fan, 120x38mm 4.4W 100-240V | RS |
AC/DC Tubeaxial Fan, 100 to 240 VAC 50/60Hz, 4.4 w | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9AD1201H12?
Additional datasheets, footprints and schematics for 9AD1201H12 are listed on our Part Details page. You can also find images and similar parts to 9AD1201H12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9AD1201H12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9AD1201H12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9AD1201H12 fall under?
The 9AD1201H12 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9AD1201H12 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9AD1201H12 you can contact the distributor directly for product support, shipping queries etc.
Is the 9AD1201H12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9AD1201H12 have stock available?
Authorised distributors including Sager, Farnell, CoreStaff, Distrelec and Newark Electronics have stock available or on a lead time for 9AD1201H12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9AD1201H12 often in real-time on the comparison pages.
What if I can't find stock of 9AD1201H12?
You can fill out our help required form which you can use to request a quote for 9AD1201H12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.