9AD0901M12 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 92MM 240VAC 41.7CFM 33DBA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$39.80


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$61.60
5
Buy Now
Logo for Carlton-Bates Carlton-Bates US$65.80
-
Buy Now
Logo for Sager Sager US$39.80
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 240V
Current Type AC
Fan Frame Size 92mm
External Depth 38mm
Noise Rating 33dBA
Flow Rate - Imperial 41.7cu.ft/min
Flow Rate - Metric 1.18m³/min
Bearing Type Ball

Alternative Descriptions

AC/DC Tubeaxial Fan, 100 to 240 VAC 50/60Hz, 3 w, 0.06 A | Carlton-Bates
EC Fans ACDC Axial Fan, 92x92x38mm, 100VAC-240VAC, Rib, Wide Volt, Low Power/Long Life | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9AD0901M12?

Additional datasheets, footprints and schematics for 9AD0901M12 are listed on our Part Details page. You can also find images and similar parts to 9AD0901M12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9AD0901M12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9AD0901M12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9AD0901M12 fall under?

The 9AD0901M12 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9AD0901M12 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9AD0901M12 you can contact the distributor directly for product support, shipping queries etc.

Is the 9AD0901M12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9AD0901M12 have stock available?

Authorised distributors including Chip One Stop, Carlton-Bates and Sager have stock available or on a lead time for 9AD0901M12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9AD0901M12 often in real-time on the comparison pages.

What if I can't find stock of 9AD0901M12?

You can fill out our help required form which you can use to request a quote for 9AD0901M12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay