Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 240V |
---|---|
Current Type | AC |
Fan Frame Size | 92mm |
External Depth | 38mm |
Noise Rating | 40dBA |
Flow Rate - Imperial | 53cu.ft/min |
Flow Rate - Metric | 1.5m³/min |
Bearing Type | Ball |
IP Rating | - |
AC/DC Tubeaxial Fan, 100 to 240 VAC 50/60Hz, 4.5 w | Carlton-Bates |
EC Fans ACDC Fan, 92x92x38mm, 100VAC-240VAC, Rib, Low Power/Long Life, Low Speed Sensor | Sager |
Where can I find additional details, specifications and documents for a 9AD0901H1H?
Additional datasheets, footprints and schematics for 9AD0901H1H are listed on our Part Details page. You can also find images and similar parts to 9AD0901H1H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9AD0901H1H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9AD0901H1H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9AD0901H1H fall under?
The 9AD0901H1H is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9AD0901H1H when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9AD0901H1H you can contact the distributor directly for product support, shipping queries etc.
Is the 9AD0901H1H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9AD0901H1H have stock available?
Authorised distributors including element14, Carlton-Bates, Sager and Farnell have stock available or on a lead time for 9AD0901H1H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9AD0901H1H often in real-time on the comparison pages.
What if I can't find stock of 9AD0901H1H?
You can fill out our help required form which you can use to request a quote for 9AD0901H1H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.