9AD0901H121 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 92MM 240VAC 53CFM 40DBA

Status: Unknown
Series: San Ace 92AD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$39.80

Distributor Stock
Logo for RS
RS
from US$52.90
75
in stock
Buy Now
Logo for EAO UK
EAO UK
-
43
in stock
Buy Now
Logo for element14
element14
from US$46.36
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$65.80
-
Buy Now
Logo for Sager
Sager
from US$39.80
-
Buy Now

Specifications

Supply Voltage 240V
Current Type AC
Fan Frame Size 92mm
External Depth 38mm
Noise Rating 40dBA
Flow Rate - Imperial 53cu.ft/min
Flow Rate - Metric 1.5m³/min
Bearing Type Ball
Power Connection Type Terminals
Current Rating 80mA
Product Range San Ace 92AD Series
Power Rating 4.5W
IP Rating -

Alternative Descriptions

Low power AC fan, 92x38mm 4.5W 100-240V | RS
SanAce 9AD 100-240VAC Low Power EC fan 92mm x 38mm H Speed | EAO UK
AC/DC Tubeaxial Fan, 100 to 240 VAC 50/60Hz, 4.5 w | Carlton-Bates
EC Fans ACDC Axial Fan, 92x92x38mm, 100VAC-240VAC, Ribless, Low Power/Long Life, Ribless | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9AD0901H121?

Additional datasheets, footprints and schematics for 9AD0901H121 are listed on our Part Details page. You can also find images and similar parts to 9AD0901H121 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9AD0901H121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9AD0901H121 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9AD0901H121 fall under?

The 9AD0901H121 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9AD0901H121 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9AD0901H121 you can contact the distributor directly for product support, shipping queries etc.

Is the 9AD0901H121 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9AD0901H121 have stock available?

Authorised distributors including RS, EAO UK, element14, Carlton-Bates and Sager have stock available or on a lead time for 9AD0901H121.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9AD0901H121 often in real-time on the comparison pages.

What if I can't find stock of 9AD0901H121?

You can fill out our help required form which you can use to request a quote for 9AD0901H121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay