9A0912G401 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 92MM 12VDC 390mA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$8.68


Distributor Starting From Stock
Logo for Distrelec Distrelec US$13.97
55
Buy Now
Logo for Chip One Stop Chip One Stop US$16.60
5
Buy Now
Logo for Newark Electronics Newark Electronics US$16.27
-
Buy Now
Logo for element14 element14 US$8.68
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$15.36
-
Buy Now
Logo for Sager Sager US$9.34
-
Buy Now
Logo for Farnell Farnell US$16.72
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 12V
Current Type DC
Fan Frame Size 92mm
External Depth 25mm
Noise Rating 43dBA
Flow Rate - Imperial 62.15cu.ft/min
Flow Rate - Metric 1.76m³/min
Bearing Type Ball
IP Rating -

Alternative Descriptions

Sanyo Denki Axial Fan DC Ball 92x92x25mm 12V 105.6m³/h | Distrelec
Sanyo Denki San Ace 9A Series Axial Fan | RS
Dc Axial Fan, 62.15Cu.ft/Min, Ball, 92Mm Rohs Compliant: Yes |Sanyo Denki 9A0912G401 | Newark Electronics
DC Tubeaxial Fan, 12 VDC, 4.68 w, 62.1 CFM, 92mm sq. | Carlton-Bates
DC Fans Axial Fan, 92x92x25mm, 12VDC, 62.2CFM, 4.68W, 43dBA, Ball, Lead Wire, Tach | Sager
DC AXIAL FAN, 62.15CU.FT/MIN, BALL, 92MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9A0912G401?

Additional datasheets, footprints and schematics for 9A0912G401 are listed on our Part Details page. You can also find images and similar parts to 9A0912G401 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9A0912G401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9A0912G401 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9A0912G401 fall under?

The 9A0912G401 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 9A0912G401 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9A0912G401 you can contact the distributor directly for product support, shipping queries etc.

Is the 9A0912G401 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9A0912G401 have stock available?

Authorised distributors including Distrelec, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for 9A0912G401.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9A0912G401 often in real-time on the comparison pages.

What if I can't find stock of 9A0912G401?

You can fill out our help required form which you can use to request a quote for 9A0912G401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay